注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥13.023597
10
¥12.28641
100
¥11.590959
500
¥10.934861
1000
¥10.315912
TE Connectivity 8-51874-1
- 收藏
- 对比
8-51874-1
2460-8-51874-1
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Spade Tongue, 26 – 22 AWG Wire Size, .12 – .4 mm² Wire Size, 202 – 810 CMA Wire Size, Stud Size M3.5 / #6, PIDG
--最小包装量--
¥
总价: ¥
8-51874-1详情
TE Connectivity 8-51874-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-51874-1
TE Internal Description
TERMINAL,PIDG SPD FLG 26-22 6
Ring & Spade Terminal Typeu2009
Spade Tongue
Wire Sizeu2009(AWG)
26 – 22
Wire Sizeu2009(mm²)
.12 – .4
Wire Sizeu2009(CMA)
202 – 810
Stud Sizeu2009
6, M3.5
8-51874-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。