TE Connectivity 85-300A-XL-A1813-F
- 收藏
- 对比
85-300A-XL-A1813-F
2460-85-300A-XL-A1813-F
压力传感器、变送器
--
大陆
立即发货

ASSY,NISO,ABS,85-A1813-F
1最小包装量--
85-300A-XL-A1813-F详情
TE Connectivity 85-300A-XL-A1813-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
85-300A-XL-A1813-F
TE Internal Description
ASSY,NISO,ABS,85-A1813-F
Pressureu2009(psi)
300
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
Absolute
Output/Spanu2009
Sensitivity = 12 - 27mV/V
Media Isolated Pressure Sensor Supply Voltageu2009(V)
5
85-300A-XL-A1813-F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。