TE Connectivity 85-300G-24CL-U51
- 收藏
- 对比
85-300G-24CL-U51
2460-85-300G-24CL-U51
压力传感器、变送器
--
大陆
立即发货

PRESS SENSOR;NISO,85-300G-24CL-U51
1最小包装量--
85-300G-24CL-U51详情
TE Connectivity 85-300G-24CL-U51重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
85-300G-24CL-U51
TE Internal Description
PRESS SENSOR;NISO,85-300G-24CL-U51
Pressureu2009(psi)
300
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
Gauge
Output/Spanu2009
100mV
Operating Temperature Rangeu2009
-40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009]
85-300G-24CL-U51拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。