TE Connectivity 85-500A-XL-A1813-F
- 收藏
- 对比
85-500A-XL-A1813-F
2460-85-500A-XL-A1813-F
压力传感器、变送器
--
大陆
立即发货

NISO,ASSY,HALOCARBON,CSTM
1最小包装量--
85-500A-XL-A1813-F详情
TE Connectivity 85-500A-XL-A1813-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Media Isolated Pressure Sensor Supply Voltageu2009(V)
5
Output/Spanu2009
Sensitivity = 12 - 27mV/V
Media Isolated Pressure Sensor Styleu2009
Absolute
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Pressureu2009(psi)
500
TE Internal Description
NISO,ASSY,HALOCARBON,CSTM
TE Internal #
85-500A-XL-A1813-F
85-500A-XL-A1813-F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。