TE Connectivity 85-500G-XC-A2325
- 收藏
- 对比
85-500G-XC-A2325
2460-85-500G-XC-A2325
压力传感器、变送器
--
大陆
立即发货

SUPP. W/ COMP. BOARD SEPARATE
1最小包装量--
85-500G-XC-A2325详情
TE Connectivity 85-500G-XC-A2325重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-20 – 85u2009°Cu2009[u2009-4 – 185u2009°Fu2009]
Output/Spanu2009
100mV
Media Isolated Pressure Sensor Styleu2009
Gauge
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Pressureu2009(psi)
500
TE Internal Description
SUPP. W/ COMP. BOARD SEPARATE
TE Internal #
85-500G-XC-A2325
85-500G-XC-A2325拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。