TE Connectivity 85829-7
- 收藏
- 对比
85829-7
2460-85829-7
矩形连接器 - 针座,公插针
--
大陆
立即发货

Multiple Configuration PCB Headers & Receptacles
1最小包装量--
85829-7详情
TE Connectivity 85829-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
126
Manufacturer
TE Connectivity
Brand
TE Connectivity
Tradename
AMPMODU
系列
AMPMODU MOD I
终端
Crimp
连接器类型
Circular
电阻
2.804 MΩ
性别
Receptacle
子类别
Headers & Wire Housings
接头数量
8
触点样式
Socket
绝缘电阻
5 GΩ
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
达到SVHC
无SVHC
85829-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。