TE Connectivity 85923-6
- 收藏
- 对比
85923-6
2460-85923-6
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board / Board-to-Board, 6 Position, 3.96 mm [.156 in] Centerline, Breakaway, Gold, AMPMODU MOD 1
1最小包装量--
85923-6详情
TE Connectivity 85923-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Number of Positionsu2009
6
Connector Systemu2009
Board-to-Board, Wire-to-Board
PCB Mount Orientationu2009
Vertical
PCB Connector Assembly Typeu2009
PCB安装接头
TE Internal Description
06 MODI HDR SRST .156CL
TE Internal #
85923-6
85923-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。