TE Connectivity 85BSD005BG0-3BSC
- 收藏
- 对比
85BSD005BG0-3BSC
2460-85BSD005BG0-3BSC
压力传感器、变送器
--
大陆
立即发货

PRESS,ISO,BACK-SIDE DIGITAL
1最小包装量--
85BSD005BG0-3BSC详情
TE Connectivity 85BSD005BG0-3BSC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
85BSD005BG0-3BSC
TE Internal Description
PRESS,ISO,BACK-SIDE DIGITAL
Pressureu2009
5u2009baru2009[u200972.5u2009psiu2009]
Media Isolated Pressure Sensor Typeu2009
Media Isolated Digital Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
Gauge
Output/Spanu2009
14 bit ADC
Media Isolated Pressure Sensor Accuracyu2009(%)
± .25
Body Orientation
Straight
Termination Method
压装
Base/Housing Material
Thermoplastic
Contact Materials
Copper Alloy
Mounting
通孔
性别
Plug
螺距
2.5400 mm
产品长度
41.91 mm
85BSD005BG0-3BSC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。