TE Connectivity 86-050G-R
- 收藏
- 对比
86-050G-R
2460-86-050G-R
压力传感器、变送器
--
大陆
立即发货

50 PSIG RIBBON CABLE MV PRESSURE SENSOR
1最小包装量--
86-050G-R详情
TE Connectivity 86-050G-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
86-050G-R
TE Internal Description
50 PSIG RIBBON CABLE MV PRESSURE SENSOR
Pressureu2009(psi)
50
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
Gauge
Output/Spanu2009
100mV
Operating Temperature Rangeu2009
-40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009]
家人
HDC Connectors and Accessories
86-050G-R拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。