TE Connectivity 86-050G-RT
- 收藏
- 对比
86-050G-RT
2460-86-050G-RT
压力传感器、变送器
--
大陆
立即发货

50 PSIG MV VENT TUBE PRESSURE SENSOR
1最小包装量--
86-050G-RT详情
TE Connectivity 86-050G-RT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009]
Output/Spanu2009
100mV
Media Isolated Pressure Sensor Styleu2009
Gauge
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Pressureu2009(psi)
50
TE Internal Description
50 PSIG MV VENT TUBE PRESSURE SENSOR
TE Internal #
86-050G-RT
86-050G-RT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。