TE Connectivity 861084-1
- 收藏
- 对比
861084-1详情
TE Connectivity 861084-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MED70SS
Approvals
UL
Manufacturer
Cully-Minerallac
Termination Method
Crimp-Crimp
Contact Materials
Copper
Cable Types
引线
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity / Raychem
连接器类型
LGH to LGH
类型
RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit)
组成
不锈钢
子类别
电缆组件
样式
One Hole
线规
16(AWG)
电缆长度
0.304(m)
产品类别
特种电缆
连接器类型A
LGH
连接器类型B
LGH
产品类别
特种电缆
861084-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。