TE Connectivity 861610-6
- 收藏
- 对比
861610-6详情
TE Connectivity 861610-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
安装类型
CABLE
外壳材料
玻璃填充聚酯
Manufacturer Part Number
620-5
Manufacturer
Fagor Automation
Risk Rank
5.65
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Contact Materials
未说明
Rohs Code
有
Contact Finish Mating
未说明
无铅代码
无
连接器类型
圆形连接器
附加功能
LGH
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
1
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
Brand Name
AMP
后壳类型
SOLID
主体/外壳样式
PLUG
终端类型
CRIMP
耦合类型
THREADED
861610-6拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。