TE Connectivity 862547-9
- 收藏
- 对比
862547-9
2460-862547-9
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Lead Assembly, 15000 VDC, 16 AWG Wire Size, Wire-to-Wire, 1 Position, Wire & Cable, Socket, LGH SGL
1最小包装量--
862547-9详情
TE Connectivity 862547-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
862547-9
TE Internal Description
LEAD, SGL END ASSY, LGH
Connector Product Typeu2009
Lead Assembly
Operating Voltageu2009(VDC)
15000
Wire Sizeu2009(AWG)
16
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
1
862547-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。