TE Connectivity 863024-6
- 收藏
- 对比
863024-6详情
TE Connectivity 863024-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
终端数量
7
Manufacturer
Miscellaneous
RoHS
Compliant
Body Orientation
Straight
Rad Hardened
无
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity
类型
Circular
性别
Male
子类别
Circular Connectors
方向
Straight
接头数量
7
触点性别
M
端口的数量
1(Port)
家人
863024
产品类别
标准圆形连接器
产品类别
标准圆形连接器
863024-6拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。