TE Connectivity 8-6450830-8
- 收藏
- 对比
8-6450830-8
2460-8-6450830-8
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, Board-to-Board, 24 Position, 2.54 mm / 7.62 mm [.1 in / .3 in] Centerline
1最小包装量--
8-6450830-8详情
TE Connectivity 8-6450830-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.1, .3
Centerline (Pitch)u2009(mm)
2.54, 7.62
Number of Positionsu2009
24
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
连接器组件
TE Internal Description
MBXLE R/A HDR 4ACP + 16S + 4ACP
TE Internal #
8-6450830-8
8-6450830-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。