TE Connectivity 865583-000
- 收藏
- 对比
865583-000
2460-865583-000
热缩套,帽盖
--
大陆
立即发货

Shrink Boot Adapters 180° 8/8S Shell Size Cadmium Over Electroless Nickel Aluminum Alloy
1最小包装量--
865583-000详情
TE Connectivity 865583-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
8, 8S
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-83723 I, II, III
Mating Style
直接耦合
产品
Adapters
865583-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。