TE Connectivity 8662590006
- 收藏
- 对比
8662590006详情
TE Connectivity 8662590006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Maximum Voltage
230 VAC/400 VDC
Manufacturer Part Number
7000-50051-9610500
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
7/8 in Right Angle Male to 7/8 in Right Angle Female, 5-pole
额定电流
12 Amps
知识产权评级
IP67
长度
5 Meters
8662590006拓展信息








哦! 它是空的。