TE Connectivity 868106-9
- 收藏
- 对比
868106-9详情
TE Connectivity 868106-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
868106-9
TE Internal Description
LGH LEAD ASY SGL END POS STOP
Connector Product Typeu2009
Lead Assembly
Operating Voltageu2009(VDC)
23000
Wire Sizeu2009(AWG)
16
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
1
868106-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。