TE Connectivity 869992-1
- 收藏
- 对比
869992-1
2460-869992-1
集成电路(IC)
--
大陆
立即发货

869992-1 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
869992-1详情
TE Connectivity 869992-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
STEEL
Manufacturer Part Number
869992-1
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
8.48
Contact Finish Mating
GOLD (30)
Insulator Material
POLYETHYLENE
Manufacturer Series
869992
连接器类型
电信和数据通信连接器
附加功能
SHIELDED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
50
Reach合规守则
unknown
外壳完成
TIN-NICKEL
触点性别
MALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
PLUG
869992-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。