TE Connectivity 86A3R-000000-150PG
- 收藏
- 对比
86A3R-000000-150PG
2460-86A3R-000000-150PG
压力传感器、变送器
--
大陆
立即发货

150 PSIG ANALOG PRESSURE SENSOR
1最小包装量--
86A3R-000000-150PG详情
TE Connectivity 86A3R-000000-150PG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
86A3R-000000-150PG
TE Internal Description
150 PSIG ANALOG PRESSURE SENSOR
Pressureu2009(psi)
150
Media Isolated Pressure Sensor Typeu2009
Media Isolated Analog Pressure Sensor Modules
Media Isolated Pressure Sensor Styleu2009
Gauge
Output/Spanu2009
.5 – 4.5 V
Media Isolated Pressure Sensor Supply Voltageu2009(V)
5
86A3R-000000-150PG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。