TE Connectivity 86BSD020BA-5AKCL
- 收藏
- 对比
86BSD020BA-5AKCL
2460-86BSD020BA-5AKCL
压力传感器、变送器
--
大陆
立即发货

PRESS,ISO,BACK-SIDE DIGITAL
1最小包装量--
86BSD020BA-5AKCL详情
TE Connectivity 86BSD020BA-5AKCL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Media Isolated Pressure Sensor Typeu2009
Media Isolated Digital Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
Absolute
Output/Spanu2009
14 bit ADC
Media Isolated Pressure Sensor Accuracyu2009(%)
± .25
TE Internal #
86BSD020BA-5AKCL
TE Internal Description
PRESS,ISO,BACK-SIDE DIGITAL
Pressureu2009
20u2009baru2009[u2009290.07u2009psiu2009]
操作温度
-40 to 125 °C
电缆间距
1.27 mm
86BSD020BA-5AKCL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。