TE Connectivity 86BSD-050G-5AJP
- 收藏
- 对比
86BSD-050G-5AJP
2460-86BSD-050G-5AJP
电流传感器
--
大陆
立即发货

50 PSIG, I2C Digital Output
1最小包装量--
86BSD-050G-5AJP详情
TE Connectivity 86BSD-050G-5AJP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
86BSD-050G-5AJP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。