TE Connectivity 86BSD300PG-3AIPL
- 收藏
- 对比
86BSD300PG-3AIPL
2460-86BSD300PG-3AIPL
压力传感器、变送器
--
大陆
立即发货

PRESS,ISO,BACK-SIDE DIGITAL
1最小包装量--
86BSD300PG-3AIPL详情
TE Connectivity 86BSD300PG-3AIPL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Copper
Pressureu2009
20.68u2009baru2009[u2009300u2009psiu2009]
Media Isolated Pressure Sensor Typeu2009
Media Isolated Digital Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
Gauge
Output/Spanu2009
14 bit ADC
Media Isolated Pressure Sensor Accuracyu2009(%)
± .25
TE Internal Description
PRESS,ISO,BACK-SIDE DIGITAL
TE Internal #
86BSD300PG-3AIPL
Wire Size
(3/0) AWG
类型
电源端子
镀层
Tin
螺柱尺寸
9.53 mm
产品长度
83.06 mm
86BSD300PG-3AIPL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。