TE Connectivity 87483-7
- 收藏
- 对比
87483-7
2460-87483-7
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Board, 32 Position, 2.54 mm [.1 in] Centerline, Crimp, 2 Row, Black, Mating Retention, Wire & Cable, Signal
1最小包装量--
87483-7详情
TE Connectivity 87483-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
87483-7
TE Internal Description
32 MODIV HSG COMP DR .100 EARS
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
32
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
87483-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。