TE Connectivity 87988-7
- 收藏
- 对比
87988-7
2460-87988-7
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Right Angle, Board-to-Board, 7 Position, 3.96 mm [.156 in] Centerline, Fully Shrouded, Gold, AMPMODU MOD 1
1最小包装量--
87988-7详情
TE Connectivity 87988-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Number of Positionsu2009
7
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
直角
PCB Connector Assembly Typeu2009
PCB安装插座
TE Internal Description
07 MODI BDMNT RCPT SR .156CL
TE Internal #
87988-7
87988-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。