TE Connectivity 87CV-5000S-4C
- 收藏
- 对比
87CV-5000S-4C
2460-87CV-5000S-4C
压力传感器、变送器
--
大陆
立即发货

NISO,CV,1/4 NPT,5/8 HX,CON
1最小包装量--
87CV-5000S-4C详情
TE Connectivity 87CV-5000S-4C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
87CV-5000S-4C
TE Internal Description
NISO,CV,1/4 NPT,5/8 HX,CON
Pressureu2009
344u2009baru2009[u20095000u2009psiu2009]
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
密封压力表
Output/Spanu2009
100mV
Media Isolated Pressure Sensor Supply Voltageu2009(V)
10
87CV-5000S-4C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。