TE Connectivity 880003-4
- 收藏
- 对比
880003-4
2460-880003-4
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 13 – 11 AWG Wire Size, 2.62 – 4.17 mm² Wire Size, Straight, Phosphor Bronze, Tin Plating, Reel, FASTIN-FASTON 375
1最小包装量--
880003-4详情
TE Connectivity 880003-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Base Materialu2009
磷青铜
Terminal Orientationu2009
Straight
Wire Sizeu2009(mm²)
2.62 – 4.17
Wire Sizeu2009(AWG)
13 – 11
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
FF 375 REC 2.5-4.0 MM2 .508X25.65 TPPHBZ
TE Internal #
880003-4
880003-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。