TE Connectivity 88017-2
- 收藏
- 对比
88017-2
2460-88017-2
端子板 - 线对板
--
大陆
立即发货

FFC Contacts, Cable-to-Cable, 2.54 mm [.1 in] Centerline, Discrete Wire, Socket, Gold Flash over Palladium Nickel / Gold, Reel, Crimp
1最小包装量--
88017-2详情
TE Connectivity 88017-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Mating Area Plating Materialu2009
Gold, Gold Flash over Palladium Nickel
TE Internal #
88017-2
TE Internal Description
FFC RECP CONTACT
Connector Systemu2009
Cable-to-Cable
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Compatible With Wire & Cable Typeu2009
分立线
Contact Typeu2009
Socket
Transistor Polarity
PNP
连续集电极电流
30
88017-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。