TE Connectivity 880626-2
- 收藏
- 对比
880626-2详情
TE Connectivity 880626-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
材料
Brass
Unit Weight
0.051853 oz
Factory Pack QuantityFactory Pack Quantity
10000
Wire Gauge Max
17 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Insulation Materials
Not Insulated
包装
切割胶带
类型
Ring
子类别
Terminals
线规
17 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
# 8
产品
螺丝端子
产品类别
Terminals
880626-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。