TE Connectivity 880686-2
- 收藏
- 对比
880686-2
2460-880686-2
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 250 VAC, Tin, 20 – 17 AWG Wire Size, .52 – 1.04 mm² Wire Size, Wire-to-Wire, Wire & Cable, Crimp, Commercial MATE-N-LOK
1最小包装量--
880686-2详情
TE Connectivity 880686-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
880686-2
TE Internal Description
.140 DIA SOCKET
Power Contact Typeu2009
Contact
Operating Voltageu2009(VAC)
250
Contact Mating Area Plating Materialu2009
Tin
Wire Sizeu2009(AWG)
20 – 17
Wire Sizeu2009(mm²)
.52 – 1.04
880686-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。