TE Connectivity 880687-1
- 收藏
- 对比
880687-1
2460-880687-1
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 250 VAC, 17 – 13 AWG Wire Size, 1 – 2.5 mm² Wire Size, Wire-to-Wire, Wire & Cable, Crimp, Power, Commercial MATE-N-LOK
1最小包装量--
880687-1详情
TE Connectivity 880687-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
880687-1
TE Internal Description
.140 DIA SOCKET
Power Contact Typeu2009
Contact
Connector Systemu2009
Wire-to-Wire
Wire Sizeu2009(mm²)
1 – 2.5
Wire Sizeu2009(AWG)
17 – 13
Operating Voltageu2009(VAC)
250
880687-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。