TE Connectivity 887000-1
- 收藏
- 对比
887000-1
2460-887000-1
同轴连接器(射频)
--
大陆
立即发货

PANEL MOUNT, BOARD TERMINATED, FEMALE, RF CONNECTOR, SOLDER, JACK
1最小包装量--
887000-1详情
TE Connectivity 887000-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
面板安装
YES
Contact Finish Mating
SILVER
Insulator Material
聚四氟乙烯
Rohs Code
无
Manufacturer Part Number
887000-1
Mounting Styles
STRAIGHT
Contact Materials
BERYLLIUM COPPER
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.61
Manufacturer Series
G
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
射频连接器
HTS代码
8536.69.40.10
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
SOLDER
耦合类型
THREADED
触点表面处理 终端
SILVER
887000-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。