TE Connectivity 88F1-25-16-1-C-SB
- 收藏
- 对比
88F1-25-16-1-C-SB
2460-88F1-25-16-1-C-SB
无类别的
--
大陆
立即发货

Band In A Can Backshell for MIL-DTL-38999 Series I Circular Connectors 25 Shell Size Aluminum Alloy
1最小包装量--
88F1-25-16-1-C-SB详情
TE Connectivity 88F1-25-16-1-C-SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
61
Screen over stranding element
Foil + braiding
Category
None
Halogen free according to IEC 60754-2
有
Protective sheath
Polyurethane (PUR)
Core identification
Colour
Number of stranding elements
1
Min. permitted bending radius, moving application with forced guidance
65
Nominal cross section conductor
0.14
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
65
Min. permitted bending radius, stationary application/permanent installation
35
Low smoke according to IEC 61034-2
无
Nominal voltage U
300
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
Specification material outer sheath
Other
Outer diameter approx.
6.5
Permitted cable outer temperature during assembling/handling
-25 - 85
Colour outer sheath
Black
Conductor surface
Bare
Material core insulation
Polyurethane (PUR)
Circuit integrity
None
Permitted cable outer temperature after assembling without vibration
-40 - 85
Flame retardant
Other
Stranding element
无
双工
有
绞合
Bundle
防紫外线
无
88F1-25-16-1-C-SB拓展信息







哦! 它是空的。