TE Connectivity 89-01KA-21CU-U51
- 收藏
- 对比
89-01KA-21CU-U51
2460-89-01KA-21CU-U51
压力传感器、变送器
--
大陆
立即发货

PRESS SENSOR;NISO,89-01KA-21CU-U51
1最小包装量--
89-01KA-21CU-U51详情
TE Connectivity 89-01KA-21CU-U51重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
89-01KA-21CU-U51
TE Internal Description
PRESS SENSOR;NISO,89-01KA-21CU-U51
Pressureu2009(psi)
1000
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
Absolute
Output/Spanu2009
0 – 100 mV
Operating Temperature Rangeu2009
-40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009]
89-01KA-21CU-U51拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。