TE Connectivity 89-01KA-A2416
- 收藏
- 对比
89-01KA-A2416
2460-89-01KA-A2416
压力传感器、变送器
--
大陆
立即发货

PRESS SENSOR;NISO,89-01KA-A2416
1最小包装量--
89-01KA-A2416详情
TE Connectivity 89-01KA-A2416重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009]
Output/Spanu2009
125mV
Media Isolated Pressure Sensor Styleu2009
Absolute
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Pressureu2009(psi)
1000
TE Internal Description
PRESS SENSOR;NISO,89-01KA-A2416
TE Internal #
89-01KA-A2416
89-01KA-A2416拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。