TE Connectivity 89-03KA-4L-10360
- 收藏
- 对比
89-03KA-4L-10360
2460-89-03KA-4L-10360
压力传感器、变送器
--
大陆
立即发货

NISO,HP,ABS,1/4NPT,LEADS
1最小包装量--
89-03KA-4L-10360详情
TE Connectivity 89-03KA-4L-10360重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
89-03KA-4L-10360
TE Internal Description
NISO,HP,ABS,1/4NPT,LEADS
Pressureu2009(psi)
3000
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
Absolute
Output/Spanu2009
0 – 100 mV
Media Isolated Pressure Sensor Supply Voltageu2009(V)
5
89-03KA-4L-10360拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。