TE Connectivity 8911-A
- 收藏
- 对比
8911-A
2460-8911-A
运动传感器 - 振动
--
大陆
立即发货

8911-A Wireless Accelerometer for POC
1最小包装量--
8911-A详情
TE Connectivity 8911-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20011588-00
TE Internal Description
8911-A Wireless Accelerometer for POC
Acceleration Range (±)u2009(g)
50
Frequency Responseu2009(Hz)
0-10000
Accelerometer Typeu2009
Wireless
Number of Axesu2009
1
Sensitivityu2009
100 mV/g
8911-A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。