TE Connectivity 89-500A-A1825
- 收藏
- 对比
89-500A-A1825
2460-89-500A-A1825
压力传感器、变送器
--
大陆
立即发货

PRESS SENSOR;NISO,89-500A-A1825
1最小包装量--
89-500A-A1825详情
TE Connectivity 89-500A-A1825重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
89-500A-A1825
TE Internal Description
PRESS SENSOR;NISO,89-500A-A1825
Pressureu2009(psi)
500
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
Absolute
Output/Spanu2009
0 – 100 mV
Media Isolated Pressure Sensor Supply Voltageu2009(V)
5
89-500A-A1825拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。