TE Connectivity 896170-000
- 收藏
- 对比
896170-000
2460-896170-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Irradiated Modified Polyolefin Violet Spool
1最小包装量--
896170-000详情
TE Connectivity 896170-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Operating Temp Range
-55C to 135C
Product Thickness
0.61
Inside Diameter After Shrinking
3.2
Inside Diameter Before Shrinking
9.5
Package
Box
Base Product Number
VERSAFIT-3X
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
*
类型
TUBING
颜色
Violet
收缩率
3:1
896170-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。