TE Connectivity 89BSD-030BA-4
- 收藏
- 对比
89BSD-030BA-4
2460-89BSD-030BA-4
压力传感器、变送器
--
大陆
立即发货

PRESS,ISO,1/4-18NPT FTG
1最小包装量--
89BSD-030BA-4详情
TE Connectivity 89BSD-030BA-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
24 bit ADC
Media Isolated Pressure Sensor Accuracyu2009(%)
± 3
Media Isolated Pressure Sensor Supply Voltageu2009(V)
3
TE Internal #
89BSD-030BA-4
TE Internal Description
PRESS,ISO,1/4-18NPT FTG
Media Isolated Pressure Sensor Typeu2009
Media Isolated Digital Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
Absolute
89BSD-030BA-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。