TE Connectivity 89CV-01KS-A2486
- 收藏
- 对比
89CV-01KS-A2486
2460-89CV-01KS-A2486
压力传感器、变送器
--
大陆
立即发货

PRESS SENSOR;NISO,89CV-01KS-A2486
1最小包装量--
89CV-01KS-A2486详情
TE Connectivity 89CV-01KS-A2486重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Media Isolated Pressure Sensor Supply Voltageu2009(V)
10
Output/Spanu2009
100mV
Media Isolated Pressure Sensor Styleu2009
密封压力表
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Pressureu2009(psi)
1000
TE Internal Description
PRESS SENSOR;NISO,89CV-01KS-A2486
TE Internal #
89CV-01KS-A2486
89CV-01KS-A2486拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。