TE Connectivity 89CV-05KS-01AH-U30
- 收藏
- 对比
89CV-05KS-01AH-U30
2460-89CV-05KS-01AH-U30
压力传感器、变送器
--
大陆
立即发货

89CV-05KS-01AH-U30
1最小包装量--
89CV-05KS-01AH-U30详情
TE Connectivity 89CV-05KS-01AH-U30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20011421-00
TE Internal Description
89CV-05KS-01AH-U30
Pressureu2009(psi)
5000
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
密封压力表
Output/Spanu2009
100mV
Media Isolated Pressure Sensor Supply Voltageu2009(V)
10
89CV-05KS-01AH-U30拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。