TE Connectivity 8PCR-05-007
- 收藏
- 对比
8PCR-05-007
2460-8PCR-05-007
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Printed Circuit, Wire-to-Board, 5 Position, 11.1 mm [.438 in] Centerline, 1 Row, 600 V, Buchanan 8 Series
1最小包装量--
8PCR-05-007详情
TE Connectivity 8PCR-05-007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
11.1u2009mmu2009[u2009.438u2009inu2009]
Number of Positionsu2009
5
Connector Systemu2009
Wire-to-Board
Bottom Termination Typeu2009
印刷电路
Barrier Strip Styleu2009
Tri-Barrier
TE Internal Description
8PCR-05-007=8PCR-ASSY
TE Internal #
3-1437657-4
8PCR-05-007拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。