TE Connectivity 8SHT-402
- 收藏
- 对比
8SHT-402
2460-8SHT-402
无类别的
--
大陆
立即发货

Current Transformer; Ct Construction:Ansi Rated Window Type; Current Ratio:4000:5; Accuracy Class:Class 1; Power Rating:80Va; Window Diameter:82.6Mm; Frequency Range:50Hz To 400Hz; Transformer Mounting:Bracket Mount; Features:3.25 Rohs Compliant: Na /Crompton Te Connectivity 8SHT-402
1最小包装量--
添加到询价列表







哦! 它是空的。