TE Connectivity 901-20 CS 12-93 SN
- 收藏
- 对比
901-20 CS 12-93 SN
2460-901-20 CS 12-93 SN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Signal, Panel Mount, Aluminum, N Polarization Code, 0 Power Positions, 3 Signal Positions
1最小包装量--
901-20 CS 12-93 SN详情
TE Connectivity 901-20 CS 12-93 SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000004602
TE Internal Description
901-20 CS 12-93 SN
Sealableu2009
有
Contact Current Rating (Max)u2009(A)
23
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Shell Base Materialu2009
Aluminum
901-20 CS 12-93 SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。