TE Connectivity 901-20 CS 7-94 PN-T
- 收藏
- 对比
901-20 CS 7-94 PN-T
2460-901-20 CS 7-94 PN-T
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Signal, Panel Mount, Aluminum, N Polarization Code, 0 Power Positions, 3 Signal Positions
1最小包装量--
901-20 CS 7-94 PN-T详情
TE Connectivity 901-20 CS 7-94 PN-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Shell Base Materialu2009
Aluminum
TE Internal #
ZPF000000000004616
TE Internal Description
901-20 CS 7-94 PN-T
Sealableu2009
有
901-20 CS 7-94 PN-T拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。