TE Connectivity 901-24 R 7-0 SX
- 收藏
- 对比
901-24 R 7-0 SX
2460-901-24 R 7-0 SX
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Signal, Panel Mount, Aluminum, X Polarization Code, 0 Power Positions, 7 Signal Positions
1最小包装量--
901-24 R 7-0 SX详情
TE Connectivity 901-24 R 7-0 SX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000099900
TE Internal Description
901-24 R 7-0 SX
Sealableu2009
有
Contact Current Rating (Max)u2009(A)
5
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Shell Base Materialu2009
Aluminum
901-24 R 7-0 SX拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。