TE Connectivity 901-92 R 19-93 PN
- 收藏
- 对比
901-92 R 19-93 PN
2460-901-92 R 19-93 PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Signal, Panel Mount, Aluminum, N Polarization Code, 3 Power Positions, 0 Signal Positions, Size 19
1最小包装量--
901-92 R 19-93 PN详情
TE Connectivity 901-92 R 19-93 PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000024965
TE Internal Description
901-92 R 19-93 PN
Sealableu2009
有
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Shell Base Materialu2009
Aluminum
Polarization Codeu2009
N
901-92 R 19-93 PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。