TE Connectivity 901-92 RT 3-19-93 PX-F5 T
- 收藏
- 对比
901-92 RT 3-19-93 PX-F5 T
2460-901-92 RT 3-19-93 PX-F5 T
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Signal, Panel Mount, Aluminum, X Polarization Code, 3 Power Positions, 0 Signal Positions, Size 19
1最小包装量--
901-92 RT 3-19-93 PX-F5 T详情
TE Connectivity 901-92 RT 3-19-93 PX-F5 T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000201926
TE Internal Description
901-92 RT 3-19-93 PX-F5 T
Sealableu2009
有
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Polarization Codeu2009
X
Shell Base Materialu2009
Aluminum
901-92 RT 3-19-93 PX-F5 T拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。