TE Connectivity 909599-000
- 收藏
- 对比
909599-000
2460-909599-000
集成电路(IC)
--
大陆
立即发货

909599-000 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
909599-000详情
TE Connectivity 909599-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
24 Weeks
Manufacturer Part Number
909599-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.49
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
909599
For Use With
Cables
ECCN 代码
EAR99
连接器类型
圆形连接器适配器
类型
Tinel锁适配器
HTS代码
8536.69.80.00
Reach合规守则
not_compliant
909599-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。